ASME - OM CODE CASES

Code Cases to OM CODE Code for Operation and Maintenance of Nuclear Power Plants

inactive
Organization: ASME
Publication Date: 1 January 2001
Status: inactive
Page Count: 86
scope:

This Code Case establishes the requirements for preservice and inservice testing to assess the operational readiness of certain motor-operated valves (MOVs) in light-water reactor (LWR) power plants.

The MOVs covered are those required to perform a specific function in shutting down a reactor to the safe shutdown condition, in maintaining the safe shut-down condition, or in mitigating the consequences of an accident.

This Code Case establishes test methods, test intervals, parameters to be measured and evaluated, acceptance criteria, corrective actions, and records requ irements.

Document History

January 1, 2015
Code Cases to OM CODE Code for Operation and Maintenance of Nuclear Power Plants
This Code Case establishes the requirements for preservice and inservice testing to assess the operational readiness of active motor-operated valves (MOVs) in light-water reactor (LWR) power plants....
January 1, 2012
Code Cases to OM CODE Code for Operation and Maintenance of Nuclear Power Plants
This Code Case establishes the requirements for preservice and inservice testing to assess the operational readiness of active motor-operated valves (MOVs) in light-water reactor (LWR) power plants....
January 1, 2010
Code Cases to OM CODE Code for Operation and Maintenance of Nuclear Power Plants
This Code Case establishes the requirements for preservice and inservice testing to assess the operational readiness of active motor-operated valves (MOVs) in light-water reactor (LWR) power plants....
January 1, 2003
Code Cases to OM CODE Code for Operation and Maintenance of Nuclear Power Plants
A description is not available for this item.
January 1, 2002
Code Cases to OM CODE Code for Operation and Maintenance of Nuclear Power Plants
A description is not available for this item.
OM CODE CASES
January 1, 2001
Code Cases to OM CODE Code for Operation and Maintenance of Nuclear Power Plants
This Code Case establishes the requirements for preservice and inservice testing to assess the operational readiness of certain motor-operated valves (MOVs) in light-water reactor (LWR) power plants....
January 1, 2000
Code Cases to OM CODE Code for Operation and Maintenance of Nuclear Power Plants
APPLICABILITY The pumps covered by this Code Case are all those pumps determined to be within the scope of the risk informed IST Program in accordance with Code Case OMN-3, Requirements for Safety...
January 1, 1999
Code Cases to OM CODE Code for Operation and Maintenance of Nuclear Power Plants
This Code Case establishes the requirements for preservice and inservice testing to assess the operational readiness of certain motor-operated valves (MOVs) in light-water reactor (LWR) power plants....
January 1, 1998
Code Cases to OM CODE Code for Operation and Maintenance of Nuclear Power Plants
APPLICABILITY This Code Case establishes the component safety categorization methodology and process for dividing the population of components, as identified in the IST Program Plan, into "high...

References

Advertisement