IEC - TR 60721-4-4 AMD 1

Amendement 1 Classification of environmental conditions - Part 4-4: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Stationary use at non-weatherprotected locations

inactive
Organization: IEC
Publication Date: 1 March 2001
Status: inactive
Page Count: 108
ICS Code (Environmental testing): 19.040

Document History

August 1, 2003
Classification of environmental conditions - Part 4-4: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Stationary use at non-weatherprotected locations
This part of IEC 60721 is a technical report dealing with the correlation and transformation of the conditions given in IEC 60721-3-4 to the environmental tests defined in IEC 60068-2. An...
March 1, 2001
Classification of Environmental Conditions - Part 4-4: Guidance for the Correlation and Transformation of Environmental Condition Classes of IEC 60721-3 to the Environmental Tests of IEC 60068 - Stationary Use at Non-Weatherprotected Locations
A description is not available for this item.
TR 60721-4-4 AMD 1
March 1, 2001
Amendement 1 Classification of environmental conditions - Part 4-4: Guidance for the correlation and transformation of environmental condition classes of IEC 60721-3 to the environmental tests of IEC 60068 - Stationary use at non-weatherprotected locations
A description is not available for this item.
Advertisement