DS/EN 14585-1
Corrugated metal hose assemblies for pressure applications - Part 1: Requirements
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 1 June 2006 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This European Standard specifies the requirements for material, design, manufacturing, testing and documentation for corrugated metal hose assemblies for pressure applications for use with a maximum allowable pressure PS greater than 0,5 bar.
Document History
DS/EN 14585-1
June 1, 2006
Corrugated metal hose assemblies for pressure applications - Part 1: Requirements
This European Standard specifies the requirements for material, design, manufacturing, testing and documentation for corrugated metal hose assemblies for pressure applications for use with a maximum...
Corrugated metal hose assemblies for pressure applications
This European standard specifies the requirements for design, manufacture and installation of corrugated metal hose assemblies for pressure applications, i.e. maximum allowable pressure PS greater...