DLA - SMD-5962-89626

MICROCIRCUIT, LINEAR, POSITIVE, 6-VOLT REGULATOR, FIXED, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 18 August 1989
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices.

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 7806A 1.0 A positive regulator, fixed 6-volt

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1, TO-39 (3-lead can) Y See figure 1, TO-3 (2-lead can) Z See figure 1, TO-66 (2-lead can)

Input voltage: Operating or output shorted to ground - - - - - - 35 V dc Transient - - - - - - - - - - - - - - - - - - - - 43 V dc 1/ Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds)- - - - - - +300°C Power dissipation (PD): TC = +25°C: Case X- - - - - - - - - - - - - - - - - - - - - 2 W Case Y- - - - - - - - - - - - - - - - - - - - - 20 W Case Z- - - - - - - - - - - - - - - - - - - - - 15 W TA = +25°C: Case X- - - - - - - - - - - - - - - - - - - - - 1.0 W Case Y- - - - - - - - - - - - - - - - - - - - - 4.3 W Case Z- - - - - - - - - - - - - - - - - - - - - 3.0 W Thermal resistance, junction-to-case (θJC): Case X- - - - - - - - - - - - - - - - - - - - - 15°C/W Case Y- - - - - - - - - - - - - - - - - - - - - 3.6°C/W Case Z- - - - - - - - - - - - - - - - - - - - - 3°C/W

Junction-to-ambient (θJC): Case X- - - - - - - - - - - - - - - - - - - - - - 120°C/W Case Y- - - - - - - - - - - - - - - - - - - - - - 35°C/W Case Z- - - - - - - - - - - - - - - - - - - - - - 42°C/W Junction temperature (TJ) - - - - - - - - - - - - - +150°C 2/

Ambient operating temperature range (TA) - - - - - - -55°C to +125°C Input voltage range - - - - - - - - - - - - - - - - +11.0 V dc to +25 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 20, 2018
MICROCIRCUIT, LINEAR, POSITIVE, 6-VOLT REGULATOR, FIXED, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 6, 2012
MICROCIRCUIT, LINEAR, POSITIVE, 6-VOLT REGULATOR, FIXED, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 24, 2006
MICROCIRCUIT, LINEAR, POSITIVE, 6-VOLT REGULATOR, FIXED, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
April 19, 2001
MICROCIRCUIT, LINEAR, POSITIVE, 6-VOLT REGULATOR, FIXED, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89626
August 18, 1989
MICROCIRCUIT, LINEAR, POSITIVE, 6-VOLT REGULATOR, FIXED, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices....
Advertisement