ASTM International - ASTM E841-99

Standard Test Method for Determination of Copper in Iron Ores and Related Materials by Atomic Absorption Spectroscopy

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1999
Status: inactive
Page Count: 3
ICS Code (Iron ores): 73.060.10
scope:

1.1 This test method covers the determination of copper in iron ores, concentrates, agglomerates, and related materials in the concentration range from 0.003 to 1%.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2012
Standard Test Method for Determination of Copper in Iron Ores and Related Materials by Flame Atomic Absorption Spectrometry (Withdrawn 2021)
1.1 This test method covers the determination of copper in iron ores, concentrates, agglomerates, and related materials in the concentration range from 0.003 % to 1 %. Note 1—As used in this test...
January 15, 2012
Standard Test Method for Determination of Copper in Iron Ores and Related Materials by Atomic Absorption Spectrometry
1.1 This test method covers the determination of copper in iron ores, concentrates, agglomerates, and related materials in the concentration range from 0.003 % to 1 %. Note 1—As used in this test...
May 1, 2004
Standard Test Method for Determination of Copper in Iron Ores and Related Materials by Atomic Absorption Spectroscopy
In the making of iron and steel during the reduction of iron ores, copper forms alloy with iron and steel hence the necessity of determining the copper concentration for metallurgical consideration....
ASTM E841-99
November 10, 1999
Standard Test Method for Determination of Copper in Iron Ores and Related Materials by Atomic Absorption Spectroscopy
1.1 This test method covers the determination of copper in iron ores, concentrates, agglomerates, and related materials in the concentration range from 0.003 to 1%. 1.2 This standard does not...
Advertisement