DS/EN 300820-1 V1.2.1

Telecommunications Management Network (TMN); Asynchronous Transfer Mode (ATM) management information model for X interface between Operation Systems (OSs) of a Virtual Path (VP)/Virtual Channel (VC) cross connected networks; Part 1: Configuration management

active, Most Current
Organization: DS
Publication Date: 15 January 2002
Status: active
ICS Code (Telecommunication systems in general): 33.040.01
scope:

The present document addresses the requirements of network and service providers of Asynchronous Transfer Mode (ATM) cross connected networks for establishing, maintaining and releasing Virtual Path (VP) and / or Virtual Channel (VC) connections (generally denoted as 'VP/VC connections' in the present document), which span several administrative ATM domains. These requirements are satisfied by the use of a standardized interface (the "X-interface") between Operation Systems belonging to different network operators.

Document History

DS/EN 300820-1 V1.2.1
January 15, 2002
Telecommunications Management Network (TMN); Asynchronous Transfer Mode (ATM) management information model for X interface between Operation Systems (OSs) of a Virtual Path (VP)/Virtual Channel (VC) cross connected networks; Part 1: Configuration management
The present document addresses the requirements of network and service providers of Asynchronous Transfer Mode (ATM) cross connected networks for establishing, maintaining and releasing Virtual Path...
February 3, 1999
Network Aspects (NA) - Management information model for the X-type interface between Operation Systems (OSs) of a Virtual Path (VP)/Virtual Channel (VC) cross connected network - Part 1: Configuration management aspects
The present document addresses the requirements of network, and service providers of Asynchronous Transfer Mode (ATM) cross connected networks for establishing, maintaining and releasing Virtual Path...
Advertisement