NEMA 250-IEC 60529 COMPAR

a Brief Comparison of Nema 250 - Enclosures for Electrical Equipment (1000 Volts Maximum) and IEC 60529 - Degrees of Protection Provided by Enclosures (IP Codes)

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 January 2002
Status: active
Page Count: 11
scope:

This Publication is intended to provide a brief comparison and explanation of some of the basic differences between NEMA Standard 250, Enclosures for Electrical Equipment (1000 Volts Maximum) and IEC Standard 60529, Degrees of Protection Provided by Enclosures (IP Code). For a detailed comparison of the differences between the NEMA 250 and IEC 60529 performance specifications, please refer to the respective documents.

Document History

A Brief Comparison of NEMA 250 Enclosures for Electrical Equipment (1000 Volts Maximum) and IEC 60529 Degrees of Protection Provided by Enclosures (IP Code)
A description is not available for this item.
NEMA 250-IEC 60529 COMPAR
January 1, 2002
a Brief Comparison of Nema 250 - Enclosures for Electrical Equipment (1000 Volts Maximum) and IEC 60529 - Degrees of Protection Provided by Enclosures (IP Codes)
This Publication is intended to provide a brief comparison and explanation of some of the basic differences between NEMA Standard 250, Enclosures for Electrical Equipment (1000 Volts Maximum) and IEC...
Advertisement