DLA - DESC-DWG-85101 REV A

RELAY, ELECTROMAGNETIC, 8 PDT, LOW LEVEL TO 2 AMPERES, 26.5 V DC COIL

inactive
Organization: DLA
Publication Date: 23 March 1987
Status: inactive
Page Count: 7
scope:

This drawing describes the requirements for an electromagnetic relay. This drawing provides a level of quality and reliability assurance for acquistion of relays in accordance with MIL-R-39016 except as specified herein. The relays supplied to this drawing shall be subjected to all the tests as specified in the acceptance testing of this drawing (see 4.2.1).

The complete part number shall be 85101-001.

Document History

RELAY, ELECTROMAGNETIC, 8 PDT, LOW LEVEL TO 2 AMPERES, 26.5 V DC COIL
A description is not available for this item.
DESC-DWG-85101 REV A
March 23, 1987
RELAY, ELECTROMAGNETIC, 8 PDT, LOW LEVEL TO 2 AMPERES, 26.5 V DC COIL
This drawing describes the requirements for an electromagnetic relay. This drawing provides a level of quality and reliability assurance for acquistion of relays in accordance with MIL-R-39016 except...
Advertisement