DS/EN 300019-2-5 V3.0.0
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 2-5: Specification of environmental tests; Ground vehicle installations
| Organization: | DS |
| Publication Date: | 15 February 2004 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document specifies test methods and severities for the verification of the required resistibility of telecommunication equipment according to the relevant environmental class. The tests in the present document apply to the use of equipment installed permanently or temporarily in ground vehicles and cover the vehicles and the environmental conditions stated in EN 300 019-1-5 [1]. The tests cover installations in vehicles powered by electric motors and combustion engines. Applications in combustion engine compartments are excluded.
Document History