DS/CWA 14050-7
Extensions for Financial Services (XFS) interface specification - Release 3.0 - Part 7: Check Reader/Scanner Device Class interface
| Organization: | DS |
| Publication Date: | 11 December 2001 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (IT applications in banking): | 35.240.40 |
scope:
This specification describes the XFS service class of check readers and scanners. Check image scanners are treated as a special case of check readers, i.e., image-enabled instances of the latter. This class includes decices with a range of features, from small hand-held read-only devices through which checks are manually swiped one at a time, to desktop units which automatically feed the check one at a time; recording the MICR data and check image, and commands that can be issued, using the WFSAsyncExecute, WFSExecute, WFSGetInfo and WFSAsyncGetInfo funtions.
Document History