NPFC - MIL-T-23369

TRANSMITTER GROUP, TELEMETRIC DATA OA-1208 ( )/DPN

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 2 January 1968
Status: active
Page Count: 28
scope:

- This specification covers the requirement for the OA-1208( )/DPN Transmitter Group, Telemetric Data suitable for installation in the AIM-7D, and AIM-7E guided missiles (SPARROW) for use in conjunction with a telemetry system. The OA-1208( )/DPN provides a reliable crystal controlled, single channel, frequency modulated telemetering signal for flight testing of the AIM-7D, and AIM-7E missiles. The electrical variations produced by the missile video, speedgate sweep, and fuzing signals vary the frequency of the radio frequency oscillator, or a subcarrier thereon.

- The equipment covered by this specification is of one type collectively designated as Transmitter Group, Telemetric Data OA-1208( )/DPN, and consists of the following:

MAJOR UNIT DESIGNATION MAX. SIZE MAX WEIGHT APPL. PARA. VHF Transmitter Unit 1 1.63" × 2.87" 1.1 lb. 3.4.1 × 4.58" Dual Input Voltage Unit 2 7.0" × 5.0" 1.0 lb. 3.4.2 Controlled Oscillator × 4.0" and Mixing Circuit Antenna Kit Unit 3 1.0 lb. 3.4.3

- The equipment covered in this specification is designed to operate without any additional accessories.

intended Use:

- The equipment specified herein is for use in the AIM-7D and AIM-7E guided missile to transmit missile flight data to telemetry receiving stations.

Document History

May 16, 2018
TRANSMITTER GROUP, TELEMETRIC DATA OA-1208 ( )/DPN
A description is not available for this item.
October 16, 1991
TRANSMITTER GROUP, TELEMETRIC DATA OA-1208 ( )/DPN
A description is not available for this item.
May 1, 1969
TRANSMITTER GROUP, TELEMETRIC DATA OA-1208 ( )/DPN
A description is not available for this item.
MIL-T-23369
January 2, 1968
TRANSMITTER GROUP, TELEMETRIC DATA OA-1208 ( )/DPN
- This specification covers the requirement for the OA-1208( )/DPN Transmitter Group, Telemetric Data suitable for installation in the AIM-7D, and AIM-7E guided missiles (SPARROW) for use in...

References

Advertisement