DLA - SMD-5962-88657 REV A
MICROCIRCUIT, DIGITAL, FAST CMOS, SYNCHRONOUS PRESETTABLE BINARY COUNTERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 14 October 1992 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This drawing describes device s for requirements for class B Microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provision for the us of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 1/ 54FCT163 Synchronous presettable binary counter, TTL compatible 02 2/ 54FCT163A Synchronous presettable binary counter, TTL compatible 03 54FCT163 Synchronous presettable binary counter, TTL compatible 04 54FCT163A Synchronous presettable binary counter, TTL compatible
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200") dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" ×. 100"), square chip carrier package
Supply voltage rave (VCC) - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to VCC to +0.5 V dc 3/ Output voltage range - - - - - - - - - - - - - - - - −0.5 V dc to VCC to +0.5 V dc 3/ DC input diode current (IIK) - - - - - - - - - - - - −20 mA DC output diode current (IOK) - - - - - - - - - - - - −50 mA DC output current - - - - - - - - - - - - - - - - - - ±100 mA Power dissipation (PD) 4/ - - - - - - - - - - - - - - 500 mW Thermal resistance (ΘJC)- - - - - - - - - - - - - - - See MIL-M-38510, appendix C Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C
Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Maximum Logic Low voltage (VIL) - - - - - - - - - - - - - - - 0.8 V dc Minimum Logic high Voltage (VIH): 1/ Device types 01 and 02 - - - - - - - - - - - - - - - - - - - 2.0 V dc Device types 03 and 04 - - - - - - - - - - - - - - - - - - - 3.0 V dc Case operating temperature range (TC) - - - - - - - - - - - - −55°C to +125°C Minimum setup time, high or low (Pn to CP) (ts): Device types 01 and 03 - - - - - - - - - - - - - - - - - - - 5.5 ns Device types 02 and 04 - - - - - - - - - - - - - - - - - - - 4.5 ns Minimum setup time, high or low (CEP, CET to CP) (ts): Device types 01 and 03 - - - - - - - - - - - - - - - - - - - 13.0 ns Device types 02 and 04 - - - - - - - - - - - - - - - - - - - 11.0 ns Minimum hold time, high or Low (Pn. to CP) (th) - - - - - - - - 2.0 ns Minimum hold time, high or Low (CEP, CET to CP) (th) - - - - - 0.0 ns Minimum CP pulse width, high, Low (Load) (tw): Device types 01 and 03 - - - - - - - - - - - - - - - - - - - 5.0 ns. Device types 02 and 04 - - - - - - - - - - - - - - - - - - - 4.0 ns Minimum CP pulse width, high, Low (count) (tw): Device types 01 and 03 - - - - - - - - - - - - - - - - - - - 8.0 ns Device types 02 and 04 - - - - - - - - - - - - - - - - - - - 7.0 ns Minimum setup time,([S bar][R bar], [P bar][E bar]) to CP (ts): Device types 01 and 03 - - - - - - - - - - - - - - - - - - - 13.5 ns Device types 02 and 04 - - - - - - - - - - - - - - - - - - - 11.5 ns Minimum hold time, ([S bar][R bar], [P bar][E bar]) to CP (th): Device types 01, 02, 03, and 04 - - - - - - - - - - - - - - 1.5 ns
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History