AIR FORCE - MIL-C-9385A
CONVERTER, IMAGE VELOCITY SIGNAL, LA-20
| Organization: | AIR FORCE |
| Publication Date: | 9 May 1955 |
| Status: | active |
| Page Count: | 7 |
scope:
This specification covers one type of image velocity signal converter of reconnaissance camera control system for changing the frequency signal generated by a LA-19 ( ) image velocity detector to a voltage signal proportional to this frequency, designated LA-20 ( ).
A number will be placed within the parentheses of the type designation. This number will be furnished upon application by the contractor to the procuring activity after the award of each contract. The complete type designation will be used on nameplates, shipping records, and in instruction books, as applicable.
intended Use:
The function of this device is to convert the signal from the image velocity detector, LA-19 ( ) into a form usable by both the simplified camera control system and the universal camera control... View More
Document History