NPFC - MIL-R-25988/1

RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 70

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 10 July 1975
Status: active
Page Count: 7
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The complete requirements for procuring the o-ring described herein shall consist of this document and the issue in effect of Specification MIL-R-25988 (USAF)

Purpose. The purpose of this specification sheet is to set up a standardized part numbering system for o-rings procured to MIL-R-25988, Class 1, Grade 70.

Intended Use. These o-rings are recommended for use in packing glands as specified in MIL-G-5514.

Part Numbers. When this document is used for procurement of o-rings, part numbers shall consist of the following:

1. The letter M and the specification sheet number.

2. A dash followed by the appropriate dash number from Table I or Table II

Document History

June 29, 2021
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 70
A description is not available for this item.
August 11, 2006
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 70
A description is not available for this item.
December 31, 1997
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 70
A description is not available for this item.
December 10, 1992
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 70
A description is not available for this item.
July 30, 1987
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 70
A description is not available for this item.
MIL-R-25988/1
July 10, 1975
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 70
This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete requirements for procuring the o-ring described herein shall consist of this...
October 31, 1973
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 70
A description is not available for this item.
March 7, 1973
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 70
A description is not available for this item.
January 27, 1971
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 70
Purpose. The purpose of this specification sheet is to set up ta standardized part numbering system for O-rings procured to MIL-R-25988, Class 1, Grade 70.

References

Advertisement