AFNOR - NF EN 303-4

Heating boilers. Part 4 : heating boilers with forced draught burners. Special requirements for boilers with forced draught oil burners with outputs up to 70 kW and a maximum operating pressure of 3 bar. Terminology, special requirements, testing and marking.

active, Most Current
Organization: AFNOR
Publication Date: 1 July 1999
Status: active
Page Count: 32
ICS Code (Central heating systems): 91.140.10

Document History

NF EN 303-4
July 1, 1999
Heating boilers. Part 4 : heating boilers with forced draught burners. Special requirements for boilers with forced draught oil burners with outputs up to 70 kW and a maximum operating pressure of 3 bar. Terminology, special requirements, testing and marking.
A description is not available for this item.
Advertisement