DLA - SMD-5962-87767

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, OCTAL BUFFER AND LINE DRIVER WITH OPEN-COLLECTOR OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 January 1990
Status: inactive
Page Count: 9
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54AS760 Octal buffer and line driver with open-collector outputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8(20-lead, 1.060" × .310" × ,200"), dual-in-line package S F-9(20-lead, .540" × .300" × .100"), flat package 2 C-2(20-terminal, .358" × .358" × .100 ), square chip carrier package

Supply voltage range - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range- - - - - - - - - - - - - - −1.2 V dc at −18 mA to +7.0 V dc Maximum power dissipation (PD) - - - - - - - - 517 mW Storage temperature range- - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - +300°C Thermal resistance, junction-to-case (θJC) - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - 0.8 V dc High level output voltage (VOH)- - - - - - - - 5.5 V Case operating temperature range (TC)- - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 21, 2019
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, OCTAL BUFFER AND LINE DRIVER WITH OPEN-COLLECTOR OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes
November 10, 2008
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, OCTAL BUFFER AND LINE DRIVER WITH OPEN-COLLECTOR OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 27, 2001
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, OCTAL BUFFER AND LINE DRIVER WITH OPEN-COLLECTOR OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87767
January 16, 1990
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, OCTAL BUFFER AND LINE DRIVER WITH OPEN-COLLECTOR OUTPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement