NEMA - ANSI C37.55

Switchgear - Medium Voltage Metal-Clad Assemblies - Conformance Test Procedure

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2002
Status: inactive
Page Count: 48
scope:

This Standard is a conformance testing standard optionally applicable to all medium voltage metal-clad switchgear assemblies designed, tested, and manufactured in accordance with ANSI/IEEE C37.20.2, Metal-Clad Switchgear. This standard covers selected tests to demonstrate conformance with Section 6, Tests, of ANSI/IEEE C37.20.2. The requirements of ANSI/IEEE C37.20.2 are sufficient for application of medium voltage metal-clad switchgear assemblies, and conformance testing is not necessary to satisfy the basic requirements of ANSI/IEEE C37.20.2. Conformance testing is performed to show compliance with the basic requirements when it is required to satisfy special agreements or regulatory agency requirements. Conformance testing may be performed in association with the basic design testing if such testing is agreeable to those concerned; however, conformance testing is more likely to be performed some time after original development to satisfy a specific need. Conformance testing need not be performed if not required.

Purpose

This standard specifies the tests that shall be performed to demonstrate that the MC switchgear being tested conforms with the ratings assigned to it and meets the mechanical and electrical performance requirements specified in ANSI/IEEE C37.20.2.

Document History

January 1, 2020
Medium-Voltage Metal-Clad Switchgear Assemblies — Conformance Test Procedures
Conformance Testing Standard This Standard is a conformance testing Standard optionally applicable to all medium-voltage metal-clad switchgear assemblies designed, tested, and manufactured in...
January 1, 2002
Switchgear— Medium-Voltage Metal-Clad Assemblies— Conformance Test Procedures
This Standard is a conformance testing standard optionally applicable to all medium voltage metal-clad switchgear assemblies designed, tested, and manufactured in accordance with ANSI/IEEE C37.20.2,...
ANSI C37.55
January 1, 2002
Switchgear - Medium Voltage Metal-Clad Assemblies - Conformance Test Procedure
This Standard is a conformance testing standard optionally applicable to all medium voltage metal-clad switchgear assemblies designed, tested, and manufactured in accordance with ANSI/IEEE C37.20.2,...
January 1, 1989
Switchgear Metal Clad Switchgear Assemblies - Conformance Test Procedure
A description is not available for this item.
Advertisement