NPFC - MIL-L-82677

LINER MATERIAL, POLYBUTADIENE BASE

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 10 January 1978
Status: active
Page Count: 8
scope:

This specification covers the requirements for one type of polybutadiene base liner material.

intended Use:

Liner material in accordance with this specification is intended to be used as a liner between the motor tube and the propellant of various cartridge and propellant activated devices;... View More

Document History

August 21, 2023
Liner Material, Polybutadiene Base
A description is not available for this item.
July 13, 1999
LINER MATERIAL, POLYBUTADIENE BASE
A description is not available for this item.
August 14, 1991
LINER MATERIAL, POLYBUTADIENE BASE
A description is not available for this item.
MIL-L-82677
January 10, 1978
LINER MATERIAL, POLYBUTADIENE BASE
Liner material in accordance with this specification is intended to be used as a liner between the motor tube and the propellant of various cartridge and propellant activated devices; specifically,...

References

Advertisement