AFNOR - NF EN 4322

Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated - Strength class : 1 100 MPa (at ambient temperature)

active, Most Current
Organization: AFNOR
Publication Date: 1 May 2005
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 4322
May 1, 2005
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated - Strength class : 1 100 MPa (at ambient temperature)
A description is not available for this item.
Advertisement