DLA - DESC-DWG-90031
FUSE, CARTRIDGE, INSTRUMENT TYPE, 5 MM X 20 MM, QUICK-ACTING, LOW-BREAKING CAPACITY
| Organization: | DLA |
| Publication Date: | 28 February 1991 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes the requirements for a family of metric 5 × 20 millimeter, quick-acting, low-breaking capacity, characteristic symbol F fuses for use in overcurrent protection.
The complete PIN shall be as shown in the following example:
intended Use:
Fuses conforming to this drawing are intended for use when military specifications do not exist and qualified military fuses that will perform the required function are not available for OEM... View More
Document History