DIN EN 60870-6-802

Telecontrol equipment and systems - Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations; TASE.2 object models (IEC 60870-6-802:2002); German version EN 60870-6-802:2002, text in English

inactive
Organization: DIN
Publication Date: 1 February 2003
Status: inactive
Page Count: 86
ICS Code (Telecontrol. Telemetering): 33.200

Document History

April 1, 2015
Telecontrol equipment and systems - Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Object models (IEC 60870-6-802:2014); English version EN 60870-6-802:2014
This part of IEC 60870 specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. It contains provisions...
April 1, 2013
Telecontrol equipment and systems - Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Object models (IEC 57/1215/CD:2012), Text in English
This part of IEC 60870 specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. It contains provisions...
May 1, 2006
Telecontrol equipment and systems - Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Object models (IEC 60870-6-802:2002/A1:2005); German version EN 60870-6-802:2002/A1:2005, text in English
A description is not available for this item.
July 1, 2004
Telecontrol equipment and systems - Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Object models; Amendment 1: Annex B "Expansion of object models" (IEC 57/681/CDV:2003); German version EN 60870-6-802:2002/prA1:2003, text in English
A description is not available for this item.
DIN EN 60870-6-802
February 1, 2003
Telecontrol equipment and systems - Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations; TASE.2 object models (IEC 60870-6-802:2002); German version EN 60870-6-802:2002, text in English
A description is not available for this item.
August 1, 1998
Telecontrol equipment and systems - Part 6: Telecontrol protocols compatible with ISO standards and ITU-T recommendations; Section 802: TASE.2 Object models (IEC 60870-6-802:1997); German version EN 60870-6-802:1997 in English
A description is not available for this item.
Advertisement