IEC 61076-4-102
Connectors with Assessed Quality for Use in d.c., Low-Frequency Analogue and in Digital High Speed Data Applications - Part 4: Printed Board Connectors - Section 102: Detail Specification for Two-Part Single-Pole Connectors, for Multiple Uses on Plug-In Units, with Pre-Centring, Coding and Early Mating Features, Having a Metric Grid in Accordance with IEC 60917
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 April 1997 |
| Status: | active |
| Page Count: | 80 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
Document History
IEC 61076-4-102
April 1, 1997
Connectors with Assessed Quality for Use in d.c., Low-Frequency Analogue and in Digital High Speed Data Applications - Part 4: Printed Board Connectors - Section 102: Detail Specification for Two-Part Single-Pole Connectors, for Multiple Uses on Plug-In Units, with Pre-Centring, Coding and Early Mating Features, Having a Metric Grid in Accordance with IEC 60917
A description is not available for this item.