NPFC - MIL-DTL-512
ALUMINUM POWDER, FLAKED, GRAINED, AND ATOMIZED
| Organization: | NPFC |
| Publication Date: | 6 July 1998 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This specification covers aluminum powder for use in pyrotechnics, incendiaries, propellants, and explosives.
The aluminum powder types, grades, and classes will be as follows (see 6.2):
Type I - Flaked
Grade A, class 1
Grade B, class 2
Grade B, class 3 Beneficial comments (recommendations, additions, deletions) and any other data which may be of use in improving this document should be addressed to: Defense Supply Center Richmond (DSCR), ATTN: DSCR-VBD, 8000 Jefferson Davis Highway, Richmond, VA 23297-5610 by using Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Type II - Grained or atomized
Grade C, class 4
Grade D, class 5
Grade E, class 6
Type III - Atomized
Grade F, class 6
Grade F, class 7
Grade F, class 8
intended Use:
Aluminum powder covered by this specification is intended for use as listed in table IV. TABLE IV. Intended use.
Type and Grade Intended use
--------------------
Document History