MODUK - DEF STAN 59-62: 90/032

Integrated Circuit

active, Most Current
Organization: MODUK
Publication Date: 1 January 1969
Status: active
Page Count: 3
scope:

This specification is an accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for:-

DTL digital circuit having ONE MONOSTABLE SEQUENTIAL CIRCUIT with TWO INPUTS, TWO OUTPUTS, TWO INDEPENDENT INPUTS and PULSE WIDTH CONTROL INPUTS.

The circuit is in a Ceramic DUAL-IN-LINE encapsulation and is designed to operate at the positive supply voltage of 5.0V and over the ambient temperature range 0°C to +75°C.

Document History

DEF STAN 59-62: 90/032
January 1, 1969
Integrated Circuit
This specification is an accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for:- DTL digital circuit having ONE MONOSTABLE SEQUENTIAL CIRCUIT with TWO...

References

Advertisement