DLA - DESC-DWG-91024

CAPACITOR ASSEMBLIES, FIXED, METAL CASED, HERMETICALLY SEALED WITH TANTALUM CASED INTERNAL CAPACITORS

inactive
Organization: DLA
Publication Date: 19 December 1991
Status: inactive
Page Count: 9
scope:

This drawing describes the complete requirements for metal cased capacitor assemblies. The assembly shall consist of capacitors qualilfied to MIL-C-39006/22 or MIL-C-39006/25.

The complete PIN shall be as follows:

intended Use:

Capacitor assemblies conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not... View More

Document History

CAPACITOR ASSEMBLIES, FIXED, METAL CASED, HERMETICALLY SEALED WITH TANTALUM CASED INTERNAL CAPACITORS
A description is not available for this item.
DESC-DWG-91024
December 19, 1991
CAPACITOR ASSEMBLIES, FIXED, METAL CASED, HERMETICALLY SEALED WITH TANTALUM CASED INTERNAL CAPACITORS
Capacitor assemblies conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available...
Advertisement