DS/EN ISO 9453
Soft solder alloys - Chemical compositions and forms
| Organization: | DS |
| Publication Date: | 20 October 2006 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Brazing and soldering): | 25.160.50 |
scope:
This International Standard specifies the requirements for chemical composition for the following families of soft solder alloys: . tin-lead, with and without antimony, bismuth, cadmium, copper, and silver; . tin-antimony; . tin-bismuth; . tin-copper, with and without silver; . tin-indium, with and without silver and bismuth; . tin-silver, with and without copper and bismuth; . tin-zinc, with and without bismuth. It also includes an indication of the forms generally available.
Document History