DLA - SMD-5962-89740 REV A
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL BUS TRANSCEIVER, INVERTING, WITH THREE-STATE, OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 16 April 1992 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54HCT640 Octal bus transceiver, inverting, three-state outputs, TTL compatible inputs
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline R D-8 (20-lead, 1.060" × .310" .200"), dual-in-line package
Supply voltage range (VCC) 1/ - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range 1/ - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range 1/ - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC input diode current - - - - - - - - - - - - - - - - - - ±20 mA DC output diode current - - - - - - - - - - - - - - - - - ±20 mA DC output drain current - - - - - - - - - - - - - - - - - ±35 mA DC VCC or GND current - - - - - - - - - - - - - - - - - - ±70 mA Storage temperature range - - - - - - - - - - - - - - - - −65°C to 150°C Maximum power dissipation (PD) - - - - - - - - - - - - - - 500 mW 2/ Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C
Supply voltage range (VCC) - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Input voltage range (VIN) - - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage range (VOUT) - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C Input rise or fall times: VCC = 4.5 V dc - - - - - - - - - - - - - - - - - - - - 0 to 500 ns
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History