ASD-STAN - PREN 2175
Aerospace Series Heat Resisting Alloy FE-PA2602 (X4NiCrTiMoV26-15) Solution and Precipitation Treated Sheet, Strip and Plate 0,5 mm Less Than or Equal to a Less Than or Equal to 10 mm
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 December 1996 |
| Status: | inactive |
| Page Count: | 10 |
Document History
December 1, 1998
Heat Resisting Steel FE-PA93-HT Solution Treated and Precipitation Treated Sheets and Strips a Less Than or Equal to 3 mm Aerospace Series
A description is not available for this item.
December 1, 1998
Aerospace Series Heat Resisting Alloy FE-PA2602 (X6NiCrTiMoV26-15) Solution Treated and Precipitation Treated Sheet, Strip and Plate 0,5 mm Less Than or Equal to a Less Than or Equal to 10 mm Rm Greater Than or Equal to 850 MPa
A description is not available for this item.
PREN 2175
December 1, 1996
Aerospace Series Heat Resisting Alloy FE-PA2602 (X4NiCrTiMoV26-15) Solution and Precipitation Treated Sheet, Strip and Plate 0,5 mm Less Than or Equal to a Less Than or Equal to 10 mm
A description is not available for this item.