ETSI - PRETS 300 325
Integrated Services Digital Network (ISDN); Programming Communication Interface (PCI) for Euro-ISDN
| Organization: | ETSI |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 253 |
scope:
This ETS specifies the Integrated Services Digital Network Programming Communication Interface (ISDN PCI) for the accessing and administering of the following ISDN services:
- Bearer Services (as defined in ETS 300 102-1 [2]);
- Supplementary Services (as defined in ETS 300 196);
- Virtual Circuit (VC) or Permanent Virtual Circuit (PVC) Bearer Services on the B- and D-channels.
The PCI defined in this ETS:
- covers both Basic and Primary rate ISDN access;
- is independent of operating system, hardware and programming languages. It provides language and operating system binding for common operating system environments;
- supports concurrent applications;
- supports concurrent protocol stacks related to data exchange;
- supports application access to multiple channels on multiple ISDN accesses;
- provides the Open Systems Interconnection (OSI) connection-mode network service as defined by CCITT Recommendation X.213 [7] using the method defined in ISO 9574;
- provides an interface for applications requiring direct control of ISDN services;
- shows the impact of security issues on the interface;
- has been defined to allow future extension of functionality.
Document History