AIA/NAS - NASM85449/1

Clamp Assembly, Saddle-Type, Cushioned, NBR Rubber, 321 Cres, 275 Degrees F, Fuel Resistant, General Purpose

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 25 September 1998
Status: inactive
Page Count: 6
scope:

The complete requirements for acquiring the clamps described herein shall consist of this specification sheet and the latest issue of NASM85449.

intended Use:

These clamps are intended for use as follows:

Temperature Range: -65 degrees F to +275 degrees F (For higher

temperature rated clamps, see NASM85449/3... View More

Document History

June 30, 2022
CLAMP ASSEMBLY, SADDLE-TYPE, CUSHIONED, NBR RUBBER, 321 CRES, 275 °F, FUEL RESISTANT, GENERAL PURPOSE
A description is not available for this item.
November 21, 2014
CLAMP ASSEMBLY, SADDLE-TYPE, CUSHIONED, NBR RUBBER, 321 CRES, 275 °F, FUEL RESISTANT, GENERAL PURPOSE
A description is not available for this item.
January 28, 2011
CLAMP ASSEMBLY, SADDLE-TYPE, CUSHIONED, NBR RUBBER, 321 CRES, 275 °F, FUEL RESISTANT, GENERAL PURPOSE
A description is not available for this item.
NASM85449/1
September 25, 1998
Clamp Assembly, Saddle-Type, Cushioned, NBR Rubber, 321 Cres, 275 Degrees F, Fuel Resistant, General Purpose
These clamps are intended for use as follows: Temperature Range: -65 degrees F to +275 degrees F (For higher temperature rated clamps, see NASM85449/3 Clamps). Systems: 1. All aromatic fuel system...

References

Advertisement