ASME - B56.5 INTERPRETATIONS

Interpretations to B56.5-1993 Safety Standard for Guided Industrial Vehicles and Automated Functions of Manned Industrial Vehicles

inactive, Most Current
Organization: ASME
Publication Date: 1 July 1993
Status: inactive
Page Count: 2
scope:

This publication includes all of the written replies issued between the indicated dates by the Secretary, speaking for the ASME B56 Committee on Powered and Nonpowered Industrial Trucks, to inquiries concerning interpretations of technical aspects of ASME B56.5, Safety Standard for Guided Industrial Vehicles.

These replies are taken verbatim from the original letters except for a few typographical corrections and some minor editorial corrections made for the purpose of improved clarity. In some few instances, a review of the interpretation revealed a need for corrections of a technical nature; in these cases a corrected interpretation follows immediately after the original reply.

These interpretations were prepared in accordance with the accredited ASME procedures. ASME procedures provide for reconsideration of these interpretations when and if additional information is available which the inquirer believes might affect the interpretation. Further, persons aggrieved by this interpretation may appeal to the cognizant ASME Committee or Subcommittee. ASME does not "approve," "certify," "rate," or "endorse" any item, construction, proprietary device, or activity.

Document History

B56.5 INTERPRETATIONS
July 1, 1993
Interpretations to B56.5-1993 Safety Standard for Guided Industrial Vehicles and Automated Functions of Manned Industrial Vehicles
This publication includes all of the written replies issued between the indicated dates by the Secretary, speaking for the ASME B56 Committee on Powered and Nonpowered Industrial Trucks, to inquiries...
November 1, 1989
INTERPRETATIONS TO B56.5-1988 SAFETY STANDARD FOR GUIDED INDUSTRIAL VEHICLES
A description is not available for this item.
Advertisement