ISO 14113
Gas Welding Equipment - Rubber and Plastic Hoses Assembled for Compressed or Liquefied Gases up to a Maximum Design Pressure of 450 Bar
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 August 1997 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Welding equipment): | 25.160.30 |
| ICS Code (Hoses): | 83.140.40 |
Document History
October 1, 2013
Gas welding equipment - Rubber and plastics hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa)
This International Standard specifies requirements for rubber and plastics hose and hose assemblies for use with compressed, liquefied, and dissolved gases up to a maximum working pressure of 450 bar...
November 1, 2007
Gas welding equipment - Rubber and plastics hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa)
A description is not available for this item.
ISO 14113
August 15, 1997
Gas Welding Equipment - Rubber and Plastic Hoses Assembled for Compressed or Liquefied Gases up to a Maximum Design Pressure of 450 Bar
A description is not available for this item.