ARMY - MIL-A-55671A
ANTENNA, AS-1425( )/GRC
| Organization: | ARMY |
| Publication Date: | 29 September 1970 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This specification covers one type of antenna designated as Antenna AS-1425( )/GRC consisting of:
Reflector assembly
Button hook feedhorn assembly (including de-icing heater)
Backmount assembly (including tilt mechanism)
Mast cap adapter
Outrigger guy assemblies
Flexible waveguide sections CG-3307( )/GRC
Flexible waveguide sections CG-3251( )/GRC
Drain adapter waveguide section CG-3250( )/GRC
Mast-to-waveguide clamps
Antenna AS-1425( )/GRC is a lightweight 4-½ foot diameter parabolic antenna assembly for operation in the 4.4 to 5.0 Ghz band and is used with Radio Sets AN/GRC-66(V), 147, and 144 (see 6.1 and 6.5).
intended Use:
Antenna AS-1425( )/GRC is used with AN/GRC-66(V), 147 and 144 (see 1.1).
Document History