DS/EN 301908-4 V.2.2.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Base Stations (BS), Repeaters and User Equipment (UE) for IMT-2000 Third-Generation cellular networks; Part 4: Harmonized EN for IMT-2000, CDMA Multi-Carrier (cdma2000) (UE) covering essential requirements of article 3.2 of the R&TTE Directive
| Organization: | DS |
| Publication Date: | 14 February 2004 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document applies to the following radio equipment type: Mobile stations for IMT-2000 CDMA multi-carrier (cdma2000). These radio equipment types are capable of operating in all or any part of the frequency bands given in table 1. Table 1: CDMA multi-carrier mobile stations service frequency bands Direction of transmission CDMA multi-carrier mobile stations service frequency bands Transmit 1 920 MHz to 1 980 MHz Receive 2 110 MHz to 2 170 MHz Mobile stations for IMT-2000 CDMA multi-carrier (cdma2000) may support: 1) operation in cdma2000 Spread Spectrum Systems as defined in TIA/EIA/IS-2000.2-B [5], referred to herein as operation in type 1 cdma2000 systems; or 2) operation in cdma2000 High Rate Packet Data Systems as defined in TIA/EIA/IS-856-1 [11], referred to herein as operation in type 2 cdma2000 systems; or 3) operation in both, type 1 and type 2 cdma2000 systems. The present document is intended to cover the provisions of Directive 1999/5/EC [1] (R&TTE Directive) article 3.2, which states that " radio equipment shall be so constructed that it effectively uses the spectrum allocated to terrestrial/space radio communications and orbital resources so as to avoid harmful interference". In addition to the present document, other ENs that specify technical requirements in respect of essential requirements under other parts of article 3 of the R&TTE Directive [1] will apply to equipment within the scope of the present document.
Document History