ISO 3581

Welding Consumables - Covered Electrodes for Manual Metal Arc Welding of Stainless and Heat-Resisting Steels - Classification

inactive
Buy Now
Organization: ISO
Publication Date: 1 February 2003
Status: inactive
Page Count: 30
ICS Code (Welding consumables): 25.160.20
scope:

This International Standard specifies requirements for classification of covered electrodes, based on the allweld metal chemical composition, the type of electrode covering and other electrode properties, and the allweld metal mechanical properties, in the as-welded or heat-treated conditions, for manual metal arc welding of stainless and heat-resisting steels.

This International Standard is a combined standard providing for classification utilizing a system based upon classification according to nominal composition, or utilizing a system based upon classification according to alloy type.

a) Paragraphs and tables which carry the label "classification according to nominal composition" or "ISO 3581-A" are applicable only to products classified to that system.

b) Paragraphs and tables which carry the label "classification according to alloy type" or "ISO 3581-B" are applicable only to products classified to that system.

c) Paragraphs and tables which carry neither label are applicable to products classified according to either or both systems.

Document History

August 1, 2023
Welding consumables — Covered electrodes for manual metal arc welding of stainless and heat-resisting steels — Classification
This document specifies requirements for classification of covered electrodes, based on the all-weld metal chemical composition, the type of electrode covering and other electrode properties, and the...
July 1, 2016
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification
This International Standard specifies requirements for classification of covered electrodes, based on the all-weld metal chemical composition, the type of electrode covering and other electrode...
July 1, 2016
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification
This International Standard specifies requirements for classification of covered electrodes, based on the all-weld metal chemical composition, the type of electrode covering and other electrode...
January 15, 2011
Welding consumables — Covered electrodes for manual metal arc welding of stainless and heat-resisting steels — Classification AMENDMENT 1
Foreword ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is...
June 15, 2008
Welding consumables — Covered electrodes for manual metal arc welding of stainless and heat-resisting steels — Classification
A description is not available for this item.
ISO 3581
February 1, 2003
Welding Consumables - Covered Electrodes for Manual Metal Arc Welding of Stainless and Heat-Resisting Steels - Classification
This International Standard specifies requirements for classification of covered electrodes, based on the allweld metal chemical composition, the type of electrode covering and other electrode...
January 1, 1976
Covered Electrodes for Manual Arc Welding of Stainless and Other Similar High Alloy Steels - Code of Symbols for Identification First Edition
A description is not available for this item.

References

Advertisement