DLA - DESC-DWG-76042 REV D

MICROCIRCUITS, DIGITAL, LOW POWER SCHOTTKY TTL, MULTIVIBRATOR, MONOLITHIC SILICON

inactive, Most Current
Organization: DLA
Publication Date: 7 December 1987
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883, in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54LS221 Dual monostable multivibrator with schmitt-trigger inputs and clear

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, ¼″ × ⅞″), dual-in-line package F F-5 (16-lead, ¼″ × ⅜″), flat package

Supply voltage range - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - - −1.5 V dc at −18 mA to 5.5 V dc Storage temperature range- - - - - - - - - - - - −65°C to ±150°C Maximum power dissipation, (PD) 1/ - - - - - - - 149 mW Lead temperature (soldering, 10 seconds) - - - - +300°C Thermal resistance, junction to case (θJC) - - - Cases E and F - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - - 0.7 V dc Case operating temperature range (TC)- - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

DESC-DWG-76042 REV D
December 7, 1987
MICROCIRCUITS, DIGITAL, LOW POWER SCHOTTKY TTL, MULTIVIBRATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883, in conjunction with compliant non-JAN devices"....
March 27, 1986
MICROCIRCUITS, DIGITAL, LOW POWER SCHOTTKY TTL, MULTIVIBRATOR, MONOLITHIC SILICON
A description is not available for this item.
June 7, 1985
MICROCIRCUITS, DIGITAL, LOW POWER SCHOTTKY TTL, MULTIVIBRATOR, MONOLITHIC SILICON
A description is not available for this item.
Advertisement