ISO 3996

Road Vehicles - Brake Hose Assemblies for Hydraulic Braking Systems Used with a Non-Petroleum-Base Brake Fluid

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 1995
Status: active
Page Count: 17
ICS Code (Braking systems): 43.040.40
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies the test procedures for, and performance requirements and marking of hydraulic brake hose assemblies to be used in hydraulic braking systems of road vehicles of which the nominal inside diameter of the hose is 3,2 mm or 4,8 mm.

It applies to brake hose assemblies made of a hose fabricated from cord and synthetic elastomers and assembled with metal end fittings for use with nonpetroleum- base brake fluids in accordance with iso 4925

Document History

ISO 3996
February 1, 1995
Road Vehicles - Brake Hose Assemblies for Hydraulic Braking Systems Used with a Non-Petroleum-Base Brake Fluid
This International Standard specifies the test procedures for, and performance requirements and marking of hydraulic brake hose assemblies to be used in hydraulic braking systems of road vehicles of...
December 1, 1986
Road vehicles - Brake hose assemblies for hydraulic braking systems used with a non-petroleum-base hydraulic fluid
This International Standard specifies the test procedures for, and performance requirements of, hydraulic brake hose assemblies to be used in hydraulic braking systems of road vehicles, and the...
September 1, 1978
Road vehicles - Brake hose assemblies for hydraulic braking systems used with a non-petroleum base hydraulic fluid
This International Standard specifies the test procedures for, and performance of, hydraulic brake hose assemblies to be used in the hydraulic braking system of a road vehicle, and the markings to be...

References

Advertisement