DS/EN 300417-6-2 V1.1.1
Transmission and Multiplexing (TM); Generic requirements of transport functionality of equipment; Part 6-2: Synchronization layer functions; Implementation Conformance Statement (ICS) proforma specification
active, Most Current
| Organization: | DS |
| Publication Date: | 15 June 2001 |
| Status: | active |
| ICS Code (Transmission systems): | 33.040.20 |
scope:
The present document provides the Implementation Conformance Statement (ICS) proforma for the SDH Path layer functions defined in EN 300 417-6-1 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5] and ETS 300 406 [3].
Document History
DS/EN 300417-6-2 V1.1.1
June 15, 2001
Transmission and Multiplexing (TM); Generic requirements of transport functionality of equipment; Part 6-2: Synchronization layer functions; Implementation Conformance Statement (ICS) proforma specification
The present document provides the Implementation Conformance Statement (ICS) proforma for the SDH Path layer functions defined in EN 300 417-6-1 [1] in compliance with the relevant requirements, and...