DS/EN 137000

Generic Specification: Fixed aluminium electrolytic a.c. capacitors with non-solid electrolyte for use with motors

inactive, Most Current
Organization: DS
Publication Date: 2 January 1998
Status: inactive
ICS Code (Aluminium electrolytic capacitors): 31.060.50
scope:

This specification is applicable to fixed a.c. aluminium electrolytic capacitors intended: For connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz. To be connected to three-phase asynchronous motors so that the motors may be supplied from a single-phase system.

Document History

DS/EN 137000
January 2, 1998
Generic Specification: Fixed aluminium electrolytic a.c. capacitors with non-solid electrolyte for use with motors
This specification is applicable to fixed a.c. aluminium electrolytic capacitors intended: For connection to windings of asynchronous motors supplied from a single-phase system having a frequency up...
Advertisement