DS/ETS 300160

Satellite Earth Stations (SES) - Control and monitoring functions at a Very Small Aperture Terminal (VSAT)

inactive
Organization: DS
Publication Date: 17 August 1993
Status: inactive
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

This ETS applies to the two-way (transmit and receive) Very Small Terminal Aperture Terminal (VSAT) satellite earth stations operating in the framework of a satellite network for digital communication purposes as defined in ETS 300 159. In these networks there is a control and monitoring function at each VSAT and a separate set of Centralised Control and monitoring Functions (CCMF). The control and monitoring functions are designed to limit interferences to users of the frequency sepctrum due to a fault condition at the VSAT.

Document History

August 4, 1997
Satellite Earth Stations and Systems (SES) - Control and monitoring functions at a Very Small Aperture Terminal (VSAT)
This second edition European Telecommunication Standard (ETS) is applicable to two-way (transmit and receive) as well as transmit-only Very Small Aperture Terminal (VSAT) satellite earth stations...
DS/ETS 300160
August 17, 1993
Satellite Earth Stations (SES) - Control and monitoring functions at a Very Small Aperture Terminal (VSAT)
This ETS applies to the two-way (transmit and receive) Very Small Terminal Aperture Terminal (VSAT) satellite earth stations operating in the framework of a satellite network for digital...
Advertisement