ETSI - PRETS 300 394-4-9
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 9: Abstract Test Suite (ATS) for Mobile Station (MS) Gateway
| Organization: | ETSI |
| Publication Date: | 1 November 1998 |
| Status: | inactive |
| Page Count: | 35 |
scope:
This ETS contains the Abstract Test Suites (ATS) to test the TETRA Direct Mode Operation (DMO) MS Gateway protocol at layer 3, called Direct Mode Call Control (DMCC) and the MS-Gateway protocol at layer 2, the Medium Access Control (MAC) protocol. The DMCC and MAC protocols are specified in ETS 300 396-1 [1]and in ETS 300 396-5 [2]. The Test Suite Structure (TSS) and Test Purposes (TPs) for these ATSs are defined in ETS 300 394-4-7 [4].
The objective of these test specifications are to provide a basis for approval tests for TETRA equipment giving a high probability of air interface inter-operability between different manufacturer's TETRA equipment.
The ISO standard for the methodology of conformance testing, ISO/IEC 9646-1 [5], ISO/IEC 9646-2 [6], ISO/IEC 9646-3 [7] and ISO/IEC 9646-5 [8], as well as the ETSI rules for conformance testing, ETS 300 406 [9] and ETR 141 [10] are used as a basis for the test methodology.
Annex A provides the Tree and Tabular Combined Notation (TTCN) part of these two ATSs.
Annex B provides the Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma of this ATS.
Annex C provides the Protocol Conformance Test Report (PCTR) Proforma of this ATS.
Document History