NPFC - MIL-R-28776
RELAYS, HYBRID, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 18 July 1994 |
| Status: | inactive |
| Page Count: | 48 |
scope:
This specification establishes the general requirements for relays that use a combination of solid state circuit input elements functioning with an electro-mechanical relay that performs the switching functions associated with control system applications (see 6.1). These relays are designed to operate in low and medium power switching circuits with contact ratings up to 1 ampere alternating current (ac) or direct current (dc). The failure rate level is established at a confidence level of 90 percent for qualification and 60 percent for maintenance of qualification based on 100,000 cycles at +125°C under rated load conditions specified herein. Excludes time delay relays. CAUTION: The use of any coil voltage less than the rated coil voltage will compromise the operation of the relay. CAUTION: Pick-up, hold, and dropout voltages are for test purposes only and are not to be used as design criteria. For additional application and caution information, see 6.1.
The PIN shall consist of the letter "M", the basic number of the specification sheet, an assigned dash number (see 3.1), and a suffix letter designating failure rate level (see table I) as shown in the following example:
The failure rate level designation is shown in table I (see 4.6). TABLE I. Failure rate level designation.
Failure rate level Failure rate level
designation (percent per 10,000 cycles)
--------------------
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Electronics Supply Center, ATTN: DESC-ELD, 1507 Wilmington Pike, Dayton, OH 45444-5765, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
intended Use:
Relays conforming to this specification are intended for use in electronic and communication equipment. Their principal areas of application are for aircraft, missiles, spacecraft and... View More
Document History