CENELEC - EN 60811-5-1
Insulating and Sheathing Materials of Electric Cables Part 5: Methods Specific to Filling Compounds - Drop Point - Separation of Oil - Lower Temperature Brittleness - Total Acid Number - Absence of Corrosive Components - Permittivity at 23 Degrees C - D.C. Resistivity at 23 Degrees C and 100 Degrees C
inactive
| Organization: | CENELEC |
| Publication Date: | 1 May 1999 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
Document History
May 1, 1999
Insulating and sheathing materials of electric and optical fibre cables Common test methods Part 5-1: Methods specific to filling compounds Drop point Separation of oil Lower temperature brittleness Total acid number Absence of corrosive components Permittivity at 23 °C D.C resistivity at 23 °C and 100 °C
A description is not available for this item.
EN 60811-5-1
May 1, 1999
Insulating and Sheathing Materials of Electric Cables Part 5: Methods Specific to Filling Compounds - Drop Point - Separation of Oil - Lower Temperature Brittleness - Total Acid Number - Absence of Corrosive Components - Permittivity at 23 Degrees C - D.C. Resistivity at 23 Degrees C and 100 Degrees C
A description is not available for this item.