ISO 1518

Paints and Varnishes - Scratch Test

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1992
Status: inactive
Page Count: 10
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products.

It specifies a test method for determining under defined conditions the resistance of a single coating or a multi-coat system of paint, varnish or related product to penetration by scratching with a hemispherically tipped needle. Penetration of the needle is to the substrate, except in the case of a multi-coat system, where the penetration of the needle may be either to the substrate or to an intermediate coat.

The method is intended for application as follows:

a) either as a pass/fail test, by testing with a single specified load applied to the needle to assess compliance with a particular specification;

b) or by applying increasing loads to the needle to determine the minimum load at which the coating is penetrated.

Document History

October 7, 2010
Paints and varnishes — Scratch test
A description is not available for this item.
ISO 1518
January 1, 1992
Paints and Varnishes - Scratch Test
This International Standard is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products. It specifies a test method for determining under defined...

References

Advertisement