ARMY - ADS-61A-PRF

ARMY AIRCRAFT CLEANERS AQUEOUS AND SOLVENT

active, Most Current
Organization: ARMY
Publication Date: 4 February 2002
Status: active
Page Count: 18
scope:

This specification covers the requirements for cleaners used on Army aircraft.

Classification.  Aircraft cleaners covered by this specification are classified by the following types.

Type 1       - Water soluable cleaners

Type 2       - Organic solvents

Type 2A    - Halogenated organic solvents

intended Use:

The cleaners covered by this specification are intended to be used on components of both fixed and rotary wing aircraft. The inclusion of three types of cleaners is indicative of the need for... View More

Document History

ADS-61A-PRF
February 4, 2002
ARMY AIRCRAFT CLEANERS AQUEOUS AND SOLVENT
The cleaners covered by this specification are intended to be used on components of both fixed and rotary wing aircraft. The inclusion of three types of cleaners is indicative of the need for...

References

Advertisement