NPFC - MIL-M-38510/485
MICROCIRCUITS, DIGITAL, CMOS, SILICON GATE, MONOLITHIC 8-BIT MICROPROCESSOR
| Organization: | NPFC |
| Publication Date: | 30 March 1989 |
| Status: | inactive |
| Page Count: | 71 |
scope:
This specification covers the detail requirements for a monolithic CMOS, silicon gate microprocessor. One product assurance class (B) and a choice of case outline and lead finish are provided for each type, and are reflected in the Part or Identifying Number (PIN) (see 6.7).
The device type shall be as follows:
Device type Clock frequency Circuit 01 6.0 MHz 8-bit, fixed instruction microprocessor
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Letter Case outline, (see MIL-M-38510, appendix C) Q D-5 (40-lead, 2.096" × .620" × .225"), dual-in-line package
Voltage on VCC with respect to VSS - - - - - −0.3 V to +7 V Voltage on any pin (referenced to VSS) - - - −0.3 V to VCC +3.0 V Storage temperature range - - - - - - - - - −65°C to +150°C Maximum power dissipation - - - - - - - - - 1.0 W Lead temperature (soldering, 5 seconds)- - - 270°C Maximum junction temperature (TJ)- - - - - - 170°C 1/ Thermal resistance, junction to case (θJC) - See MIL-M-38510, appendix C
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center, RADC (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage - - - - - - - - - - - - - - - 4.5 V minimum to 5.5 V maximum Minimum high-level input voltage: Logic inputs (VIH) - - - - - - - - - - - - 2.2 V Clock input (VIHC) - - - - - - - - - - - - VCC −0.6 V Maximum low-level input voltage: Logic inputs (VIL) - - - - - - - - - - - - +0.8 V Clock input (VILC) - - - - - - - - - - - +.45 V Frequency of operation - - - - - - - - - - - 0.5 MHz to 6.0 MHz Case operating temperature range - - - - - - −5°C to +125°C Clock rise time (tr) - - - - - - - - - - - 20 ns maximum Clock fall time (tf) - - - - - - - - - - - - 20 ns maximum
intended Use:
Microcircuits conforming to this specification are intended for original equipment design application and logistic support of existing equipment.
Document History