DS/ISO 7233
Rubber and plastic hoses and hose assemblies - Vacuum re sistance - Methods of test
inactive
| Organization: | DS |
| Publication Date: | 1 January 1984 |
| Status: | inactive |
scope:
The standard specifies two methods for determining the vacuu m resistance of hoses, depending on bore diameter, as follow s: Methods A: For hoses of nominal bore diameter up to and i ncluding 80 mm. Method B: For hoses of nominal bore diameter greater than 80 mm
Document History
May 25, 2021
Rubber and plastics hoses and hose assemblies – Determination of resistance to vacuum
This document specifies three methods for determining the resistance to vacuum of hoses and hose assemblies manufactured from plastic or rubber. Applicable dimensions of hoses for each method are as...
DS/ISO 7233
January 1, 1984
Rubber and plastic hoses and hose assemblies - Vacuum re sistance - Methods of test
The standard specifies two methods for determining the vacuu m resistance of hoses, depending on bore diameter, as follow s: Methods A: For hoses of nominal bore diameter up to and i ncluding 80 mm....