IPC - TM-650 2.5.14A
Resistivity of Copper Foil
| Organization: | IPC |
| Publication Date: | 1 August 1976 |
| Status: | active |
| Page Count: | 3 |
scope:
Purpose: This test method covers procedures for determining the electrical resistivity of copper foil. It provides for an accuracy of ± 0.30 percent of test specimens having a resistance of 0.00001 ohm (10 microhms) or more.
Definition: Resistivity is the electrical resistance of a body of unit length and unit cross-sectional area or unit weight. Volume resistivity is commonly expressed in ohms for a theoretical conductor of unit length and cross-sectional area; in English units in ohm-circular mil/ft and in metric units in ohm-mm2/meter. It may be calculated by the following formula:
p. = A L R
where: p. = volume resistivity in ohm-circular mil/ft or ohm-mm2 /meter, A = cross-sectional area in circular mils, or sq mm, L = gauge length, used to determine R, in ft, or m, and R = measured resistance in ohms. Weight resistivity is commonly expressed in ohms for a theoretical conductor of unit length and weight. The method for calculating weight resistivity, based on resistance, length, and weight measurements, of a test specimen is given in Note 2.
Document History