DS/EN 702
Protective clothing - Protection against heat and flame - Test method: Determination of the contact heat transmission through protective clothing or its materials
inactive, Most Current
| Organization: | DS |
| Publication Date: | 6 September 1995 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
The standard specifies a method for the determination of the contact heat transmission. It is applicable to protective clothing (including hand protectors) or its constituent materials, intended to protect against high contact temperatures. The application is restricted to contact temperatures from 100°C to 500°C.
Document History
DS/EN 702
September 6, 1995
Protective clothing - Protection against heat and flame - Test method: Determination of the contact heat transmission through protective clothing or its materials
The standard specifies a method for the determination of the contact heat transmission. It is applicable to protective clothing (including hand protectors) or its constituent materials, intended to...