CSA - CAN/CSA-Z243.51-88

Information Technology - Telecommunications and Information Exchange between Systems - High-Level Data Link Control (HDLC) Procedures - Elements of Procedures

inactive, Most Current
Organization: CSA
Publication Date: 1 December 1988
Status: inactive
Page Count: 54
scope:

Scope and field of application

This International Standard specifies elements of data link control procedures for synchronous, code-transparent data transmission using the HDLC frame structure specified in ISO 3309 and independent frame numbering in both directions.

These HDLC elements of procedures are defined specifically in terms of the actions that occur on receipt of commands at a secondary station or a combined station.

This International Standard is intended to cover a wide range of applications; for example one-way, two-way alternate or twoway simultaneous data communication between data stations which are usually buffered, including operations on different types of data circuits; for example multipoint/point-to-point, duplex/half-duplex, switched/non-switched, etc.

The defined HDLC elements of procedures are to be considered as a common basis for establishing different types of control procedures. This International Standard does not define any single system and should not be regarded as a specification for a data communication system. Not all of the commands or responses are required for a particular system implementation.

Document History

CAN/CSA-Z243.51-88
December 1, 1988
Information Technology - Telecommunications and Information Exchange between Systems - High-Level Data Link Control (HDLC) Procedures - Elements of Procedures
Scope and field of application This International Standard specifies elements of data link control procedures for synchronous, code-transparent data transmission using the HDLC frame structure...
Advertisement